TE Connectivity Cable Transitions & Breakouts CS5388-000

Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Other Molded Part Shape Code : 302A Size Code : 821 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Other Molded Part Shape Code : 302A Size Code : 821 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CS5388-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CS5388-000
Cable Transitions & Breakouts CS5388-000
Body Features Material Code : 4 Material Systems Code : 10 Primary Product Material : Polyolefin Flexible Modified Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ] Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ] Other Molded Part Shape Code : 302A Size Code : 821 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 4
  • Material Systems Code : 10
  • Primary Product Material : Polyolefin Flexible Modified

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 9.4 - 33 MM  [.37 - 1.3 INCH ]
  • Inside Diameter Range (Leg 1) : 4.1 - 17.5 MM  [.16 - .69 INCH ]
  • Inside Diameter Range (Leg 2) : 4.1 - 17.5 MM  [.16 - .69 INCH ]

Other


  • Molded Part Shape Code : 302A
  • Size Code : 821

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - CS5388-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CS5388-000
shrink tube CS5388-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
CS5388-000
shrink tube CS5388-000
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CS5388-000 CS5388-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Polyolefin Flexible Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Boots - 002071-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 005502-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 016685-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details