TE Connectivity Primary Wire CS5303-000

Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified PDVF Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote
Description
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified PDVF Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - CS5303-000 - TE Connectivity
Berwyn, PA, United States
Primary Wire
CS5303-000
Primary Wire CS5303-000
Body Features Primary Wire Conductor Material : Tin Plated Copper Primary Wire Insulation Material : Radiation-Crosslinke d, Modified PDVF Electrical Characteristics Primary Wire Voltage Rating (VAC) : 600 Product Type Features Primary Wire Cable Type : Spec 44 Usage Conditions Operating Temperature Range (DEGC) : -65 - 135

Body Features


  • Primary Wire Conductor Material : Tin Plated Copper
  • Primary Wire Insulation Material : Radiation-Crosslinked, Modified PDVF

Electrical Characteristics


  • Primary Wire Voltage Rating (VAC) : 600

Product Type Features


  • Primary Wire Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 135
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number CS5303-000
Product Name Primary Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0103973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0152353001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
Hook Up Wire - 133473-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers