TE Connectivity Multicore Cable CS4750-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Wire Color : Red, Yellow, Green, White Configuration Features Number of Multicore Cable Conductors : 4 Dimensions Wire Size (AWG) : 20 Operation/Applicatio n Wire Class : Outer Space Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote
Description
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Wire Color : Red, Yellow, Green, White Configuration Features Number of Multicore Cable Conductors : 4 Dimensions Wire Size (AWG) : 20 Operation/Applicatio n Wire Class : Outer Space Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - CS4750-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
CS4750-000
Multicore Cable CS4750-000
Body Features Conductor Stranding : High Strand Count Conductor Multicore Cable Conductor Material : Silver-Coated Copper Multicore Cable Jacket Color : White Multicore Cable Wire Color : Red, Yellow, Green, White Configuration Features Number of Multicore Cable Conductors : 4 Dimensions Wire Size (AWG) : 20 Operation/Applicatio n Wire Class : Outer Space Product Type Features Multicore Cable Style : Round Braided Shielded & Jacketed Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Multicore Cable Conductor Material : Silver-Coated Copper
  • Multicore Cable Jacket Color : White
  • Multicore Cable Wire Color : Red, Yellow, Green, White

Configuration Features


  • Number of Multicore Cable Conductors : 4

Dimensions


  • Wire Size (AWG) : 20

Operation/Application


  • Wire Class : Outer Space

Product Type Features


  • Multicore Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number CS4750-000
Product Name Multicore Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 161075-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1121-1.50-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details
Twisted Pair Cable - 0126983001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 029393-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers