TE Connectivity ™ Heat Shrink Tubing - CS2969-000 CS2969-000

Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 793560-CS2969-000 Series: * Family Name: CS2969 Categories: Cables, Wires - Management Introduction Date: March 17, 2014 ECCN: EAR99 Country of Origin: China, Czech Republic, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 793560-CS2969-000 Series: * Family Name: CS2969 Categories: Cables, Wires - Management Introduction Date: March 17, 2014 ECCN: EAR99 Country of Origin: China, Czech Republic, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Heat Shrink Tubing - CS2969-000
793560-CS2969-000
Heat Shrink Tubing - CS2969-000 793560-CS2969-000
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 793560-CS2969-000 Series: * Family Name: CS2969 Categories: Cables, Wires - Management Introduction Date: March 17, 2014 ECCN: EAR99 Country of Origin: China, Czech Republic, United States of America Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 793560-CS2969-000
Series: *
Family Name: CS2969
Categories: Cables, Wires - Management
Introduction Date: March 17, 2014
ECCN: EAR99
Country of Origin: China, Czech Republic, United States of America
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 793560-CS2969-000
Product Name Heat Shrink Tubing - CS2969-000
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-0,5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6094A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; pigtail,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC11668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details