TE Connectivity Cable Transitions & Breakouts CS2469-000

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - CS2469-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
CS2469-000
Cable Transitions & Breakouts CS2469-000
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 3 Usage Conditions Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 3

Usage Conditions


  • Operating Temperature Range : -55 - 200 DEGC  [-67 - 392 DEGF ]
Buy Now Datasheet
shrink tube - CS2469-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
CS2469-000
shrink tube CS2469-000
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number CS2469-000 CS2469-000
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 052833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 073371N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0408174001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details