TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) CS1332-000

Description
Win Source Part Number: 983202-CS1332-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.395" (10.03mm) Jacket Color: White, Blue Stripe Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 55PC0211-24-96 Base Product Number: CS1332
Request a Quote Datasheet
Description
Win Source Part Number: 983202-CS1332-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.395" (10.03mm) Jacket Color: White, Blue Stripe Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 55PC0211-24-96 Base Product Number: CS1332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
983202-CS1332-000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 983202-CS1332-000
Win Source Part Number: 983202-CS1332-000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55PC0211 Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.395" (10.03mm) Jacket Color: White, Blue Stripe Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 55PC0211-24-96 Base Product Number: CS1332

Win Source Part Number: 983202-CS1332-000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55PC0211
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/36
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.395" (10.03mm)
Jacket Color: White, Blue Stripe
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 55PC0211-24-96
Base Product Number: CS1332

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 983202-CS1332-000
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers