TE Connectivity ™ Cables, Wires Fiber Optic Cables - CS0902-000 CS0902-000

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986777-CS0902-000 Voltage Rating: 600 V Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986777-CS0902-000 Voltage Rating: 600 V Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - CS0902-000 - CS0902-000 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - CS0902-000
CS0902-000
Cables, Wires Fiber Optic Cables - CS0902-000 CS0902-000
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986777-CS0902-000 Voltage Rating: 600 V Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986777-CS0902-000
Voltage Rating: 600 V
Insulation Material: ETFE
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number CS0902-000
Product Name Cables, Wires Fiber Optic Cables - CS0902-000
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Singlemode Fiber, 1550-1650 nm, Polyimide Coated, Bend Insensitive, Reduced Clad - F-SM1500-5.3/80-P - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details