TE Connectivity Antennas CRX450B

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : M2M, IoT, LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 7
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : M2M, IoT, LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CRX450B - TE Connectivity
Berwyn, PA, United States
Antennas
CRX450B
Antennas CRX450B
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : M2M, IoT, LMR Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 7

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Number of Ports : 1

Industry Standards


  • Wireless Application : M2M, IoT, LMR

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 7
Buy Now
RF Antennas - CRX450B-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
CRX450B-ND
RF Antennas CRX450B-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi UHF Female Bracket Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi UHF Female Bracket Mount

Buy Now Datasheet
RF Antennas - CRX450B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CRX450B
RF Antennas CRX450B
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi UHF Female Bracket Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi UHF Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CRX450B CRX450B-ND CRX450B
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; M2M, IoT, LMR RF Antennas
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 7 dB 7 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-2 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 001-0042 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ISM, LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
Antennas - 0600-00030 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LoRaWAN
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers