Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089084-CRSM-143/36-
Color: Black
Voltage Rating: 1 kV
Shielding: Shielded
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CRSM-143/36-12009622
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Not Applicable
RoHS: Non-Compliant
ELV: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1089084-CRSM-143/36-1200 |
| Product Name | OEM Parts - OEM Parts (C - E) - CRSM-143/36-1200 |