10 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RES SMD 10M OHM 5% 1W 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGV2512J10M-ND | CRGV2512J10M |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |