TE Connectivity Chip Resistor - Surface Mount CRGV2512F499K

Description
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGV2512F499K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGV2512F499K-ND
Chip Resistor - Surface Mount CRGV2512F499K-ND
499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

499 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crgv Series, 499Kohm, 1W, 1%,200V, 2512 [6432 Metric] 9-1879539-6 Neohm Te Connectivity - 94X9265 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crgv Series, 499Kohm, 1W, 1%,200V, 2512 [6432 Metric] 9-1879539-6 Neohm Te Connectivity
94X9265
Surface Mount Thick Film Resistor, Crgv Series, 499Kohm, 1W, 1%,200V, 2512 [6432 Metric] 9-1879539-6 Neohm Te Connectivity 94X9265
SURFACE MOUNT THICK FILM RESISTOR, CRGV SERIES, 499KOHM, 1W, 1%,200V, 2512 [6432 METRIC] 9-1879539-6

SURFACE MOUNT THICK FILM RESISTOR, CRGV SERIES, 499KOHM, 1W, 1%,200V, 2512 [6432 METRIC] 9-1879539-6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRGV2512F499K-ND 94X9265
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crgv Series, 499Kohm, 1W, 1%,200V, 2512 [6432 Metric] 9-1879539-6 Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers