TE Connectivity Chip Resistor - Surface Mount CRGV2512F287K

Description
287 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
287 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGV2512F287K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGV2512F287K-ND
Chip Resistor - Surface Mount CRGV2512F287K-ND
287 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

287 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGV2512F287K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details