CRGV2010F909K -- CRGV2010 1% 909K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 909K 3000V Neohm - Te Connectivity
CRGV2010F909K
Description
CRGV2010 1% 909K 3000V
Description
CRGV2010 1% 909K 3000V
Suppliers
Crgv2010 1% 909K 3000V Neohm - Te Connectivity
94X9066
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9066 |
|
Product Name
|
Crgv2010 1% 909K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers