CRGV2010F7M15 -- CRGV2010 1% 7M15 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 7M15 3000V Neohm - Te Connectivity
CRGV2010F7M15
Description
CRGV2010 1% 7M15 3000V
Description
CRGV2010 1% 7M15 3000V
Suppliers
Crgv2010 1% 7M15 3000V Neohm - Te Connectivity
94X9031
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9031 |
|
Product Name
|
Crgv2010 1% 7M15 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
750.0 amps
View Details