CRGV2010F768K -- CRGV2010 1% 768K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 768K 3000V Neohm - Te Connectivity
CRGV2010F768K
Description
CRGV2010 1% 768K 3000V
Description
CRGV2010 1% 768K 3000V
Suppliers
Crgv2010 1% 768K 3000V Neohm - Te Connectivity
94X9043
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9043 |
|
Product Name
|
Crgv2010 1% 768K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details