CRGV2010F750K -- CRGV2010 1% 750K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 750K 3000V Neohm - Te Connectivity
CRGV2010F750K
Description
CRGV2010 1% 750K 3000V
Description
CRGV2010 1% 750K 3000V
Suppliers
Crgv2010 1% 750K 3000V Neohm - Te Connectivity
94X9041
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9041 |
|
Product Name
|
Crgv2010 1% 750K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details