CRGV2010F6M19 -- CRGV2010 1% 6M19 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 6M19 3000V Neohm - Te Connectivity
CRGV2010F6M19
Description
CRGV2010 1% 6M19 3000V
Description
CRGV2010 1% 6M19 3000V
Suppliers
Crgv2010 1% 6M19 3000V Neohm - Te Connectivity
94X9011
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9011 |
|
Product Name
|
Crgv2010 1% 6M19 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
6 suppliers