CRGV2010F68K1 -- CRGV2010 1% 68K1 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 68K1 3000V Neohm - Te Connectivity
CRGV2010F68K1
Description
CRGV2010 1% 68K1 3000V
Description
CRGV2010 1% 68K1 3000V
Suppliers
Crgv2010 1% 68K1 3000V Neohm - Te Connectivity
94X9027
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9027 |
|
Product Name
|
Crgv2010 1% 68K1 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers