CRGV2010F60K4 -- CRGV2010 1% 60K4 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 60K4 3000V Neohm - Te Connectivity
CRGV2010F60K4
Description
CRGV2010 1% 60K4 3000V
Description
CRGV2010 1% 60K4 3000V
Suppliers
Crgv2010 1% 60K4 3000V Neohm - Te Connectivity
94X9017
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9017 |
|
Product Name
|
Crgv2010 1% 60K4 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers