CRGV2010F5M23 -- CRGV2010 1% 5M23 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 5M23 3000V Neohm - Te Connectivity
CRGV2010F5M23
Description
CRGV2010 1% 5M23 3000V
Description
CRGV2010 1% 5M23 3000V
Suppliers
Crgv2010 1% 5M23 3000V Neohm - Te Connectivity
94X8990
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8990 |
|
Product Name
|
Crgv2010 1% 5M23 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
7500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details