CRGV2010F5M11 -- CRGV2010 1% 5M11 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 5M11 3000V Neohm - Te Connectivity
CRGV2010F5M11
Description
CRGV2010 1% 5M11 3000V
Description
CRGV2010 1% 5M11 3000V
Suppliers
Crgv2010 1% 5M11 3000V Neohm - Te Connectivity
94X8989
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8989 |
|
Product Name
|
Crgv2010 1% 5M11 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details