CRGV2010F59K -- CRGV2010 1% 59K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 59K 3000V Neohm - Te Connectivity
CRGV2010F59K
Description
CRGV2010 1% 59K 3000V
Description
CRGV2010 1% 59K 3000V
Suppliers
Crgv2010 1% 59K 3000V Neohm - Te Connectivity
94X9008
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X9008 |
|
Product Name
|
Crgv2010 1% 59K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details