CRGV2010F487K -- CRGV2010 1% 487K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 487K 3000V Neohm - Te Connectivity
CRGV2010F487K
Description
CRGV2010 1% 487K 3000V
Description
CRGV2010 1% 487K 3000V
Suppliers
Crgv2010 1% 487K 3000V Neohm - Te Connectivity
94X8987
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8987 |
|
Product Name
|
Crgv2010 1% 487K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details