CRGV2010F3M32 -- CRGV2010 1% 3M32 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 3M32 3000V Neohm - Te Connectivity
CRGV2010F3M32
Description
CRGV2010 1% 3M32 3000V
Description
CRGV2010 1% 3M32 3000V
Suppliers
Crgv2010 1% 3M32 3000V Neohm - Te Connectivity
94X8949
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8949 |
|
Product Name
|
Crgv2010 1% 3M32 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details