TE Connectivity Chip Resistor - Surface Mount CRGV2010F3M16

Description
3.16 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
3.16 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGV2010F3M16-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGV2010F3M16-ND
Chip Resistor - Surface Mount CRGV2010F3M16-ND
3.16 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

3.16 MOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGV2010F3M16-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details