CRGV2010F365K -- CRGV2010 1% 365K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 365K 3000V Neohm - Te Connectivity
CRGV2010F365K
Description
CRGV2010 1% 365K 3000V
Description
CRGV2010 1% 365K 3000V
Suppliers
Crgv2010 1% 365K 3000V Neohm - Te Connectivity
94X8965
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8965 |
|
Product Name
|
Crgv2010 1% 365K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Mounting
Panel Mount
Current Rating
12.0 amps
View Details