CRGV2010F324K -- CRGV2010 1% 324K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 324K 3000V Neohm - Te Connectivity
CRGV2010F324K
Description
CRGV2010 1% 324K 3000V
Description
CRGV2010 1% 324K 3000V
Suppliers
Crgv2010 1% 324K 3000V Neohm - Te Connectivity
94X8960
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8960 |
|
Product Name
|
Crgv2010 1% 324K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers