TE Connectivity Crgv2010 1% 2M74 3000V Neohm - Te Connectivity CRGV2010F2M74

Description
CRGV2010 1% 2M74 3000V
Description
CRGV2010 1% 2M74 3000V

Suppliers

Company
Product
Description
Supplier Links
Crgv2010 1% 2M74 3000V Neohm - Te Connectivity - 94X8924 - Newark, An Avnet Company
Chicago, IL, United States
Crgv2010 1% 2M74 3000V Neohm - Te Connectivity
94X8924
Crgv2010 1% 2M74 3000V Neohm - Te Connectivity 94X8924
CRGV2010 1% 2M74 3000V

CRGV2010 1% 2M74 3000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8924
Product Name Crgv2010 1% 2M74 3000V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Banana Socket to 0.080″ Pin Socket, Adapter - 8031 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (M) St. Connector for RG141 Cable - ET-SMS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details