CRGV2010F2M61 -- CRGV2010 1% 2M61 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 2M61 3000V Neohm - Te Connectivity
CRGV2010F2M61
Description
CRGV2010 1% 2M61 3000V
Description
CRGV2010 1% 2M61 3000V
Suppliers
Crgv2010 1% 2M61 3000V Neohm - Te Connectivity
94X8922
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8922 |
|
Product Name
|
Crgv2010 1% 2M61 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details