CRGV2010F2M1 -- CRGV2010 1% 2M1 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 2M1 3000V Neohm - Te Connectivity
CRGV2010F2M1
Description
CRGV2010 1% 2M1 3000V
Description
CRGV2010 1% 2M1 3000V
Suppliers
Crgv2010 1% 2M1 3000V Neohm - Te Connectivity
94X8913
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8913 |
|
Product Name
|
Crgv2010 1% 2M1 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details