TE Connectivity Crgv2010 1% 287K 3000V Neohm - Te Connectivity CRGV2010F287K

Description
CRGV2010 1% 287K 3000V
Description
CRGV2010 1% 287K 3000V

Suppliers

Company
Product
Description
Supplier Links
Crgv2010 1% 287K 3000V Neohm - Te Connectivity - 94X8943 - Newark, An Avnet Company
Chicago, IL, United States
Crgv2010 1% 287K 3000V Neohm - Te Connectivity
94X8943
Crgv2010 1% 287K 3000V Neohm - Te Connectivity 94X8943
CRGV2010 1% 287K 3000V

CRGV2010 1% 287K 3000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8943
Product Name Crgv2010 1% 287K 3000V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to BNC Male Adapter - 8935 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details