CRGV2010F267K -- CRGV2010 1% 267K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 267K 3000V Neohm - Te Connectivity
CRGV2010F267K
Description
CRGV2010 1% 267K 3000V
Description
CRGV2010 1% 267K 3000V
Suppliers
Crgv2010 1% 267K 3000V Neohm - Te Connectivity
94X8940
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8940 |
|
Product Name
|
Crgv2010 1% 267K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details