CRGV2010F237K -- CRGV2010 1% 237K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 237K 3000V Neohm - Te Connectivity
CRGV2010F237K
Description
CRGV2010 1% 237K 3000V
Description
CRGV2010 1% 237K 3000V
Suppliers
Crgv2010 1% 237K 3000V Neohm - Te Connectivity
94X8935
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8935 |
|
Product Name
|
Crgv2010 1% 237K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Mounting
Free Hanging (In-Line)
View Details
3 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details