CRGV2010F200K -- CRGV2010 1% 200K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 200K 3000V Neohm - Te Connectivity
CRGV2010F200K
Description
CRGV2010 1% 200K 3000V
Description
CRGV2010 1% 200K 3000V
Suppliers
Crgv2010 1% 200K 3000V Neohm - Te Connectivity
94X8928
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8928 |
|
Product Name
|
Crgv2010 1% 200K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Voltage Rating
500 volts
Current Rating
3.5 amps
View Details