CRGV2010F1M87 -- CRGV2010 1% 1M87 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 1M87 3000V Neohm - Te Connectivity
CRGV2010F1M87
Description
CRGV2010 1% 1M87 3000V
Description
CRGV2010 1% 1M87 3000V
Suppliers
Crgv2010 1% 1M87 3000V Neohm - Te Connectivity
94X8878
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8878 |
|
Product Name
|
Crgv2010 1% 1M87 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details