CRGV2010F1M69 -- CRGV2010 1% 1M69 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 1M69 3000V Neohm - Te Connectivity
CRGV2010F1M69
Description
CRGV2010 1% 1M69 3000V
Description
CRGV2010 1% 1M69 3000V
Suppliers
Crgv2010 1% 1M69 3000V Neohm - Te Connectivity
94X8874
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8874 |
|
Product Name
|
Crgv2010 1% 1M69 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details