CRGV2010F1M62 -- CRGV2010 1% 1M62 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 1M62 3000V Neohm - Te Connectivity
CRGV2010F1M62
Description
CRGV2010 1% 1M62 3000V
Description
CRGV2010 1% 1M62 3000V
Suppliers
Crgv2010 1% 1M62 3000V Neohm - Te Connectivity
94X8872
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8872 |
|
Product Name
|
Crgv2010 1% 1M62 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Military Connector
View Details