CRGV2010F1M5 -- CRGV2010 1% 1M5 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 1M5 3000V Neohm - Te Connectivity
CRGV2010F1M5
Description
CRGV2010 1% 1M5 3000V
Description
CRGV2010 1% 1M5 3000V
Suppliers
Crgv2010 1% 1M5 3000V Neohm - Te Connectivity
94X8869
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8869 |
|
Product Name
|
Crgv2010 1% 1M5 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details