CRGV2010F1M43 -- CRGV2010 1% 1M43 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 1M43 3000V Neohm - Te Connectivity
CRGV2010F1M43
Description
CRGV2010 1% 1M43 3000V
Description
CRGV2010 1% 1M43 3000V
Suppliers
Crgv2010 1% 1M43 3000V Neohm - Te Connectivity
94X8867
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8867 |
|
Product Name
|
Crgv2010 1% 1M43 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details