CRGV2010F1M33 -- CRGV2010 1% 1M33 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 1M33 3000V Neohm - Te Connectivity
CRGV2010F1M33
Description
CRGV2010 1% 1M33 3000V
Description
CRGV2010 1% 1M33 3000V
Suppliers
Crgv2010 1% 1M33 3000V Neohm - Te Connectivity
94X8864
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8864 |
|
Product Name
|
Crgv2010 1% 1M33 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Single Pole
Mounting
Free Hanging (In-Line)
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details