TE Connectivity Crgv2010 1% 1M27 3000V Neohm - Te Connectivity CRGV2010F1M27

Description
CRGV2010 1% 1M27 3000V
Description
CRGV2010 1% 1M27 3000V

Suppliers

Company
Product
Description
Supplier Links
Crgv2010 1% 1M27 3000V Neohm - Te Connectivity - 94X8862 - Newark, An Avnet Company
Chicago, IL, United States
Crgv2010 1% 1M27 3000V Neohm - Te Connectivity
94X8862
Crgv2010 1% 1M27 3000V Neohm - Te Connectivity 94X8862
CRGV2010 1% 1M27 3000V

CRGV2010 1% 1M27 3000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8862
Product Name Crgv2010 1% 1M27 3000V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details