CRGV2010F174K -- CRGV2010 1% 174K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 174K 3000V Neohm - Te Connectivity
CRGV2010F174K
Description
CRGV2010 1% 174K 3000V
Description
CRGV2010 1% 174K 3000V
Suppliers
Crgv2010 1% 174K 3000V Neohm - Te Connectivity
94X8905
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8905 |
|
Product Name
|
Crgv2010 1% 174K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details
2 suppliers