CRGV2010F150K -- CRGV2010 1% 150K 3000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv2010 1% 150K 3000V Neohm - Te Connectivity
CRGV2010F150K
Description
CRGV2010 1% 150K 3000V
Description
CRGV2010 1% 150K 3000V
Suppliers
Crgv2010 1% 150K 3000V Neohm - Te Connectivity
94X8899
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8899 |
|
Product Name
|
Crgv2010 1% 150K 3000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Termination
Screw
Mounting
Cable Mount
Voltage Rating
250 volts
View Details