CRGV1206J9M1 -- CRGV1206 5% 9M1 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 9M1 1000V Neohm - Te Connectivity
CRGV1206J9M1
Description
CRGV1206 5% 9M1 1000V
Description
CRGV1206 5% 9M1 1000V
Suppliers
Crgv1206 5% 9M1 1000V Neohm - Te Connectivity
94X8850
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8850 |
|
Product Name
|
Crgv1206 5% 9M1 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Rectangular Connectors, Heavy Duty
View Details