CRGV1206J7M5 -- CRGV1206 5% 7M5 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 7M5 1000V Neohm - Te Connectivity
CRGV1206J7M5
Description
CRGV1206 5% 7M5 1000V
Description
CRGV1206 5% 7M5 1000V
Suppliers
Crgv1206 5% 7M5 1000V Neohm - Te Connectivity
94X8846
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8846 |
|
Product Name
|
Crgv1206 5% 7M5 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details