CRGV1206J4M7 -- CRGV1206 5% 4M7 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 4M7 1000V Neohm - Te Connectivity
CRGV1206J4M7
Description
CRGV1206 5% 4M7 1000V
Description
CRGV1206 5% 4M7 1000V
Suppliers
Crgv1206 5% 4M7 1000V Neohm - Te Connectivity
94X8835
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8835 |
|
Product Name
|
Crgv1206 5% 4M7 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details