CRGV1206J470K -- CRGV1206 5% 470K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 470K 1000V Neohm - Te Connectivity
CRGV1206J470K
Description
CRGV1206 5% 470K 1000V
Description
CRGV1206 5% 470K 1000V
Suppliers
Crgv1206 5% 470K 1000V Neohm - Te Connectivity
94X8837
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8837 |
|
Product Name
|
Crgv1206 5% 470K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details