TE Connectivity Crgv1206 5% 430K 1000V Neohm - Te Connectivity CRGV1206J430K

Description
CRGV1206 5% 430K 1000V
Description
CRGV1206 5% 430K 1000V

Suppliers

Company
Product
Description
Supplier Links
Crgv1206 5% 430K 1000V Neohm - Te Connectivity - 94X8836 - Newark, An Avnet Company
Chicago, IL, United States
Crgv1206 5% 430K 1000V Neohm - Te Connectivity
94X8836
Crgv1206 5% 430K 1000V Neohm - Te Connectivity 94X8836
CRGV1206 5% 430K 1000V

CRGV1206 5% 430K 1000V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X8836
Product Name Crgv1206 5% 430K 1000V Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
BNC (F) R/A Connector for RG174 Cable - ET-BFRA-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details