CRGV1206J330K -- CRGV1206 5% 330K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 330K 1000V Neohm - Te Connectivity
CRGV1206J330K
Description
CRGV1206 5% 330K 1000V
Description
CRGV1206 5% 330K 1000V
Suppliers
Crgv1206 5% 330K 1000V Neohm - Te Connectivity
94X8831
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8831 |
|
Product Name
|
Crgv1206 5% 330K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Gender
Male / Plug
Mounting
Board, Chassis
View Details
2 suppliers
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details