CRGV1206J220K -- CRGV1206 5% 220K 1000V NEOHM - TE CONNECTIVITY
TE Connectivity
Crgv1206 5% 220K 1000V Neohm - Te Connectivity
CRGV1206J220K
Description
CRGV1206 5% 220K 1000V
Description
CRGV1206 5% 220K 1000V
Suppliers
Crgv1206 5% 220K 1000V Neohm - Te Connectivity
94X8823
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X8823 |
|
Product Name
|
Crgv1206 5% 220K 1000V Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers